EN
  • EN
  • DE

PCA9672PW,118

Part No PCA9672PW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC XPNDR 1MHZ I2C 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Number of I/O 8
Interface I²C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100µA, 25mA
Clock Frequency 1 MHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PCA9672
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370773-PCA9672PW,118
Ultra Librarian 3D Model Ultra Librarian PCA9672PW,118 CAD Model

Description

Overview of Product PCA9672PW,118

The PCA9672PW,118 is a remote 16-bit I/O expander for the I²C-bus with interrupt functionality, designed and manufactured by the renowned semiconductor company NXP. This component provides a simple and efficient solution for expanding input/output capabilities of I²C-bus equipped microcontrollers and microprocessors, without the need for additional signal lines.

Key Features

  • I²C Interface: The PCA9672PW,118 utilizes a two-wire serial interface which is compatible with I²C-bus specification and allows for serial data transfer at speeds of up to 400 kbit/s.
  • Extended I/O: With 16 additional I/O ports, it greatly expands the available I/O of the host controller, making it ideal for applications where pins are at a premium.
  • Interrupt Output: An interrupt output is provided to alert the host controller when an input state has changed, thus allowing for efficient data management without the need for constant polling.
  • Configurable Polarity: The polarity of the I/O expander is programmable, allowing for flexibility in interfacing with different peripherals or logic levels.
  • Low Standby Current: Its optimized power consumption makes it suitable for battery-powered devices, with a low standby current that helps to prolong battery life.
  • Robust Package: The PCA9672PW,118 comes in a TSSOP20 package which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.

Applications

The PCA9672PW,118 is versatile and can be used in various applications, such as:

  • Server motherboards
  • Industrial control systems
  • Medical equipment
  • Mobile devices
  • Consumer electronics

Quality and Reliability

NXP is known for its commitment to quality, and the PCA9672PW,118 is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring that it can withstand the demands of both consumer and industrial applications.

In conclusion, the PCA9672PW,118 from NXP is a powerful I/O expander that offers a convenient and reliable solution for systems in need of additional I/O ports without significant hardware modifications or increased complexity. Its I²C interface, extended I/O capabilities, and low power consumption make it an excellent choice for a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7633 $52.8990
70+ $1.4468 $101.2760
110+ $1.4016 $154.1760
150+ $1.3564 $203.4600
195+ $1.3112 $255.6840
260+ $1.1756 $305.6560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,819 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess