Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830275-MBI5124GF
Ultra Librarian 3D Model Ultra Librarian MBI5124GF CAD Model

Description

The MBI5124GF is a highly integrated 16-channel constant current LED sink driver designed by Macroblock. This driver is specifically tailored for LED display applications where high precision and consistent brightness are paramount. Its advanced features enable exceptional grayscale performance and ensure superior image quality in LED displays.

Applications:

  • LED video displays
  • LED message boards
  • Architectural lighting
  • Full-color LED screens
  • Indoor and outdoor LED signage

Features:

  • 16-Channel Constant Current Output: Each channel provides a regulated current source, ensuring consistent LED brightness.
  • High Refresh Rate: Supports high refresh rates, reducing flicker and improving visual clarity.
  • Excellent Grayscale Performance: Offers high grayscale levels for detailed and nuanced image reproduction.
  • Output Current Programmability: Allows for precise adjustment of LED brightness via external resistors.
  • Integrated Protection Circuits: Includes over-temperature protection to prevent damage from overheating.
  • Data Latches and PWM Control: Simplifies interfacing with control systems and enables precise dimming control.

Benefits:

  • Consistent Brightness: Constant current output ensures that all LEDs maintain uniform brightness levels.
  • Improved Image Quality: High grayscale performance results in more vibrant and detailed images.
  • Enhanced Reliability: Integrated protection features prevent damage and extend the lifespan of the LED display.
  • Flexible Design: Programmable output current allows for customization to suit various LED types and configurations.
  • Simplified System Integration: Data latches and PWM control simplify the connection to control systems.

Additional Details:

The MBI5124GF achieves exceptional grayscale performance through precise control of the output current to each LED. This ensures that subtle variations in brightness are accurately represented, resulting in a more natural and visually appealing image. The high refresh rate minimizes flicker, making the display comfortable to view for extended periods. The device's robust design and integrated protection features contribute to a longer lifespan and reduced maintenance costs. It is suitable for various LED display applications, from small message boards to large video screens.

Its precise current control and high grayscale capability make it suitable for use in applications needing to display complex images and videos. The output current is adjustable via external resistors which allows users to finely tune the brightness of the LEDs to achieve optimal display performance. The integrated protection circuits, including over-temperature protection, protects the IC and LEDs from damage.

You May Also Be Interested in

Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2231 $56.8905
540+ $0.2088 $112.7520
835+ $0.2016 $168.3360
1,200+ $0.1872 $224.6400
1,560+ $0.1800 $280.8000
1,945+ $0.1728 $336.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,466 pieces
MOQ: 255 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention