EN
  • EN
  • DE

MBI5030GF-C ROHS

Part No MBI5030GF-C ROHS
Manufacturer Macroblock
Catalog OEM Parts (M - N)
Description MBI5030GF ver C, 16 channel, supply voltage 3.0-5.5V, output current 3-70mA/3.3V; 8-90mA/5.0V, SOP24-300-1.00, 2000pcs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076419-MBI5030GF-C ROHS
Categories OEM Parts(M-N)
Manufacturer Macroblock
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBI5030GF-C ROHS CAD Model

Description

The MBI5030GF-C is a highly integrated LED driver designed by Macroblock for LED display applications. This component is optimized for power efficiency and superior grayscale performance. The ‘ROHS’ designation confirms adherence to the Restriction of Hazardous Substances directive, ensuring compliance with environmental standards.

Applications

  • LED Display panels
  • LED Video walls
  • Indoor and Outdoor LED Signage
  • Architectural Lighting
  • Stage Lighting

Features

  • High Grayscale Performance: Provides exceptional grayscale depth, enabling vibrant and detailed image reproduction.
  • Power Efficiency: Optimized design minimizes power consumption.
  • ROHS Compliance: Meets environmental standards, restricting hazardous substances.
  • Precise Current Control: Ensures uniform brightness across the LED display.
  • Built-in Error Detection: Enhances system reliability by detecting potential errors.
  • Advanced PWM Control: Provides precise grayscale control through Pulse Width Modulation.
  • Multi-Channel Output: Supports multiple LED channels for efficient control of large matrices.
  • Integrated Protection Features: Includes over-temperature and over-current protection for enhanced reliability.

Benefits

  • Superior Image Quality: High grayscale performance enables vivid and detailed images.
  • Energy Savings: Power-efficient design reduces operational costs.
  • Environmental Responsibility: ROHS compliance contributes to environmental protection.
  • Uniform Brightness: Accurate current control ensures consistent brightness across the display.
  • Enhanced Reliability: Built-in error detection and protection features improve system reliability.
  • Flexibility in Design: Supports multiple LED channels for efficient design of large LED displays.
  • Longer Lifespan: Integrated protection features protect the driver from damage, extending the lifespan of the display.

Additional Details

The MBI5030GF-C operates with a specific voltage range and is designed to interface with various LED display control systems. The component’s datasheet contains detailed information on electrical characteristics, timing requirements, and application guidelines. Its precise current control ensures that each LED receives the correct amount of current, resulting in a uniform and visually appealing display. The 'C' suffix may indicate a specific version or revision of the product, which could include enhancements or modifications over previous versions.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,499 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess