EN
  • EN
  • DE

MA4P7461F-1072T

Part No MA4P7461F-1072T
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description RF DIODE PIN 100V 8W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 100V
Current - Max 250 mA
Capacitance @ Vr, F 1pF @ 100V, 100MHz
Resistance @ If, F 500mOhm @ 100mA, 100MHz
Power Dissipation (Max) 8 W
Operating Temperature 175°C (TJ)
Package / Case 2-SMD
Ultra Librarian 3D Model Ultra Librarian MA4P7461F-1072T CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess