EN
  • EN
  • DE

MA4P202-276

Part No MA4P202-276
Manufacturer MACOM Technology Solutions
Catalog RF Diodes
Description DIODE,PIN,CERAMIC_PKG,SI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 100V
Capacitance @ Vr, F 0.25pF @ 10V, 1MHz
Resistance @ If, F 2.5Ohm @ 10mA, 500MHz
Power Dissipation (Max) 300 mW
Operating Temperature -65°C ~ 175°C
Package / Case 2-SMD, Flat Leads
Supplier Device Package ODS-276
Ultra Librarian 3D Model Ultra Librarian MA4P202-276 CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess