EN
  • EN
  • DE

TDC-V50010-C124

Part No TDC-V50010-C124
Manufacturer M/A-Com Technology Solutions
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 363459-TDC-V50010-C124
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDC-V50010-C124 CAD Model

Description

The TDC-V50010-C124 is a GaAs MMIC (Gallium Arsenide Monolithic Microwave Integrated Circuit) Variable Attenuator from M/A-Com Technology Solutions (now part of MACOM). It is designed for applications requiring precise control of signal amplitude over a broad frequency range.

Applications:

  • Automatic Gain Control (AGC) Circuits: Used to maintain a constant signal level in receiver systems.
  • Phase Shifters: Employed in phase shifters to control signal amplitude for beamforming and other applications.
  • Transmitter Power Control: Utilized in transmitter circuits to adjust output power levels.
  • Test and Measurement Equipment: Found in instruments requiring precise signal attenuation.
  • Radar Systems: Can be used in radar systems for signal level adjustments.

Features:

  • Broadband Operation: Operates over a wide frequency range, typically covering several GHz.
  • Variable Attenuation: Provides a wide range of attenuation, allowing for precise signal control.
  • GaAs MMIC Technology: Offers high performance and reliability.
  • Low Insertion Loss: Minimizes signal loss when attenuation is set to minimum.
  • Fast Switching Speed: Enables rapid changes in attenuation.
  • Compact Size: Small footprint for easy integration into systems.

Benefits:

  • Precise Signal Control: Allows for accurate adjustment of signal amplitude.
  • Improved System Performance: Optimizes signal levels for enhanced system performance.
  • Reduced System Size: Compact size allows for integration into space-constrained applications.
  • High Reliability: GaAs MMIC technology provides excellent reliability.
  • Versatile Applications: Suitable for a wide range of applications requiring variable attenuation.

Additional Details:

The TDC-V50010-C124 typically requires a control voltage to adjust the attenuation level. The attenuation is usually a function of the applied control voltage. This device is often used in conjunction with amplifiers and other RF components to build complete signal processing chains. It's important to consult the datasheet for specific performance characteristics, such as frequency range, attenuation range, insertion loss, and control voltage requirements. The device is typically surface mountable and requires proper RF design techniques for optimal performance.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess