EN
  • EN
  • DE

AP2820CMTR-G1

Part No AP2820CMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB POWER SWITCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1017689-AP2820CMTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2820CMTR-G1 CAD Model

Description

Diodes Incorporated AP2820CMTR-G1 Overview

The AP2820CMTR-G1 is a high-performance, single-channel integrated current limit switch from Diodes Incorporated. This sophisticated device is designed to provide precision current limiting for applications requiring protection against overcurrent conditions. It is commonly used in USB ports, power supplies, and other electronic systems where controlled current flow is essential.

Key Features

  • Current Limiting: The AP2820CMTR-G1 offers adjustable current limiting to protect downstream circuits from excessive current that could potentially cause damage.
  • Fast Response Time: With a rapid response time to fault conditions, this current limit switch swiftly reacts to overcurrent events, ensuring the safety and integrity of electronic components.
  • Low RDS(ON): The device boasts a low on-resistance, which minimizes power loss and improves efficiency in the circuit.
  • Reverse Current Blocking: It features reverse current blocking to protect against any backward flow of current when the switch is off, further safeguarding the electronics.
  • Thermal Shutdown Protection: The AP2820CMTR-G1 is equipped with thermal shutdown protection to prevent overheating, enhancing the durability and lifespan of the product.
  • Overvoltage Protection: This switch also includes overvoltage protection, which ensures that voltage spikes do not exceed safe levels for connected devices.

Applications

  • USB Ports and Hubs
  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Hot-Swap and Plug-and-Play Applications

With its robust feature set, the AP2820CMTR-G1 from Diodes Incorporated is an ideal solution for designers looking to integrate a reliable current limit switch into their products. Its compact, surface-mount package allows for seamless integration into a variety of electronic assemblies. The AP2820CMTR-G1 is not only a protective measure but also an efficiency enhancer, making it a valuable component in any power management system.

Product Specifications

The AP2820CMTR-G1 is available in a small, lead-free SOT-23 package and is rated over the -40°C to +85°C ambient temperature range. Its precision current limiting, combined with the other protective features, ensures a high level of performance and reliability for sensitive electronic circuits.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess