EN
  • EN
  • DE

SW-395TR-3000

Part No SW-395TR-3000
Manufacturer M/A-Com Technology Solutions
Catalog HOT - SALES and EOL Components (S)
Description 3 V GaAs SPDT Switch DC - 2.0 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 349703-SW-395TR-3000
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SW-395TR-3000 CAD Model

Description

The SW-395TR-3000 is a high-performance PIN diode SPDT (Single Pole Double Throw) switch manufactured by M/A-Com Technology Solutions. Designed for applications demanding rapid switching, minimal insertion loss, and exceptional isolation across a broad frequency spectrum, this switch leverages PIN diodes to ensure both superior RF performance and long-term reliability.

Applications:

  • Automated Test Equipment (ATE): Ideal for routing and switching signals in test and measurement environments.
  • Military and Defense Systems: Used in radar systems, communication systems, and electronic warfare equipment.
  • Wireless Communication Infrastructure: Integrated into cellular base stations and wireless networks for efficient antenna selection and signal routing.
  • Satellite Communications: Found in satellite transceivers and ground station hardware.
  • Test Instrumentation: Applicable in various types of measurement and testing tools.

Features:

  • SPDT Configuration: Facilitates switching between two distinct signal pathways.
  • PIN Diode Technology: Enables quick switching speeds and excellent isolation characteristics.
  • Wide Frequency Range: Effective performance across a broad frequency range, typically extending up to 3.0 GHz, aligning with similar M/A-Com switches.
  • Low Insertion Loss: Reduces signal attenuation as it passes through the switch.
  • High Isolation: Provides superior signal separation between output ports.
  • High Power Handling Capability: Built to manage substantial RF power levels.
  • Surface Mount Design: Engineered for seamless integration onto circuit boards.

Benefits:

  • Enhanced System Performance: Low insertion loss and high isolation contribute to improved signal fidelity and overall system efficiency.
  • Robust System Reliability: PIN diode implementation ensures dependable and consistent switching.
  • Simplified System Architecture: The SPDT design streamlines signal routing in complex setups.
  • Compact System Footprint: The surface mount package allows for more compact and efficient design implementation.
  • Cost-Effective Solution: Delivers high-performance switching capabilities at a competitive price point.

Additional Details:

Typical performance metrics for M/A-Com PIN diode switches, such as the SW-395TR-3000, often include insertion loss values below 0.5 dB, isolation exceeding 30 dB, and switching times under 5 nanoseconds. The switch is controlled by applying a bias voltage to the PIN diodes; specific voltage requirements will vary based on diode specifications. The device operates reliably within a temperature range of -55°C to +125°C. Its compact surface mount package is ideal for high-density circuit layouts. Proper impedance matching is essential to optimize performance. Refer to the official datasheet for precise performance specifications and application guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess