EN
  • EN
  • DE

SM4T17

Part No SM4T17
Manufacturer M/A-Com Technology Solutions
Catalog RF Mixers
Description MIXER SURFACE MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Active
RF Type General Purpose
Frequency 3.4GHz
Number of Mixers 1
Mounting Type Surface Mount
Package / Case Module
Supplier Device Package Module
Base Product Number SM4
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 668235-SM4T17
Ultra Librarian 3D Model Ultra Librarian SM4T17 CAD Model

Description

The 668235-SM4T17 is an RF mixer designed for general-purpose RF applications. It operates at a frequency of 3.4GHz and comes in a bulk package.

  • GPTDescription: This RF mixer is a module type, making it easy to integrate into your designs.
  • GPTDescription: It is important to note that this product is an active product, meaning it is currently available for purchase.
  • GPTDescription: The ECCN for this product is EAR99, indicating it is not subject to export control restrictions.
  • GPTDescription: The MSL level for this product is 1, indicating it has an unlimited shelf life.
  • GPTDescription: The HTSUS code for this product is 8541.10.0060.
  • GPTDescription: The base product number for this RF mixer is SM4.
  • GPTDescription: The 668235-SM4T17 is a reliable and efficient RF mixer for your electronic projects.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $25.7027
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $227.8571 $227.8571
2+ $204.2857 $408.5714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 492 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess