EN
  • EN
  • DE

MASC-37029B

Part No MASC-37029B
Manufacturer M/A-Com Technology Solutions
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829572-MASC-37029B
Ultra Librarian 3D Model Ultra Librarian MASC-37029B CAD Model

Description

The MASC-37029B is a high-performance GaAs MMIC SPDT switch manufactured by M/A-Com Technology Solutions. This switch is designed for a wide range of applications, providing excellent isolation, low insertion loss, and fast switching speeds. Its MMIC (Monolithic Microwave Integrated Circuit) construction ensures high reliability and repeatability.

Applications

  • Test and Measurement Equipment: Switching signals in automated test setups.
  • Wireless Communications: Antenna selection and diversity switching.
  • Radar Systems: T/R switching in radar front-ends.
  • Satellite Communications: Signal routing in satellite transceivers.
  • Military Applications: Secure communication systems.

Features

  • SPDT Configuration: Single-pole double-throw switch configuration.
  • GaAs MMIC Technology: Provides high performance and reliability.
  • Low Insertion Loss: Minimizes signal attenuation through the switch.
  • High Isolation: Prevents signal leakage between ports.
  • Fast Switching Speed: Enables rapid signal routing.
  • Small Package Size: Allows for compact designs.
  • Wideband Operation: Operates over a broad frequency range.

Benefits

  • Improved System Performance: Low insertion loss and high isolation enhance overall system performance.
  • Increased Reliability: GaAs MMIC construction ensures robust and dependable operation.
  • Faster Signal Routing: Fast switching speed enables quick signal path changes.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Versatile Applications: Wideband operation supports a variety of applications.

Additional Details

The MASC-37029B SPDT switch typically operates with a positive control voltage. The control voltage determines which of the two output ports is connected to the input port. It's designed to handle moderate power levels. Specific technical specifications include the operating frequency range, insertion loss, isolation, switching speed, input and output return loss, and power handling capability. It is commonly available in a surface-mount package, which facilitates ease of assembly in high-volume manufacturing environments. The switch's performance is usually characterized by S-parameters, which provide detailed information about its behavior at different frequencies. The operating temperature range is also a crucial specification, ensuring that the switch functions reliably under various environmental conditions.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,479 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess