EN
  • EN
  • DE

MA4P1074

Part No MA4P1074
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980573-MA4P1074
Categories OEM Parts(M-N)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA4P1074 CAD Model

Description

The MA4P1074 is a PIN diode from M/A-Com Technology Solutions. PIN diodes are semiconductor devices used as switches, attenuators, and limiters in RF and microwave applications. They offer high isolation, low insertion loss, and fast switching speeds.

Applications:

  • RF Switches: Used in transmit/receive switches for wireless communication systems.
  • Attenuators: Employed in variable attenuators for signal level control.
  • Limiters: Protect sensitive receiver components from high-power signals.
  • Phase Shifters: Used in phased array antennas for beam steering.
  • Radar Systems: Used in radar front-end circuits.

Features:

  • Low Insertion Loss: Minimizes signal attenuation in the on-state.
  • High Isolation: Provides excellent signal isolation in the off-state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Low Capacitance: Reduces loading effects on RF circuits.
  • Surface Mount Package: Facilitates automated assembly.

Benefits:

  • Improved System Performance: Minimizes signal loss and interference.
  • Enhanced Receiver Protection: Protects against damage from high-power signals.
  • Faster Switching Speeds: Improves system responsiveness.
  • Simplified Circuit Design: Low capacitance simplifies impedance matching.
  • Reduced Manufacturing Costs: Surface mount package reduces assembly time.

Additional Details:

The MA4P1074's performance is highly dependent on the bias current applied. The datasheet provides detailed information on forward voltage, reverse recovery time, and junction capacitance as a function of bias current and frequency. Proper heat sinking may be necessary for high-power applications to prevent overheating. The device is sensitive to electrostatic discharge (ESD) and must be handled with care. The soldering process must be controlled to avoid damage to the device. M/A-Com provides application notes and technical support to assist designers in using the MA4P1074 effectively. The reverse voltage breakdown should be observed to prevent device failure. The parasitic inductance can influence RF performance at higher frequencies and careful layout is critical.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess