EN
  • EN
  • DE

MA4L062-134

Part No MA4L062-134
Manufacturer M/A-Com Technology Solutions
Catalog RFFETs
Description DIODE,PINLIMITER,CHIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features RF Diode PIN - Single 75V 100 mA 5 W Chip
Manufacturer M/A-Com Technology Solutions
Series MA4L
Package Tray
Operating Temperature Range 175°C (TJ)
Package Die
Case / Package Chip
Family Name MA4L062
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1465-MA4L062-134CTINACTIVE, 1465-MA4L062-134DKR, 1465-MA4L062-134TR, 1465-MA4L062-134CT, 1465-MA4L062-134DKRINACTIVE, 1465-MA4L062-134, 1465-MA4L062-134TR-ND
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880891-MA4L062-134
Ultra Librarian 3D Model Ultra Librarian MA4L062-134 CAD Model

Description

The M/A-Com Technology Solutions MA4L062-134 is a RF Diode PIN - Single 75V 100 mA 5 W Chip.

  • Part of the: MA4L family
  • Packaged in: Die and Tray
  • Categorized under: Discrete Semiconductor Products
  • Package type: Chip
  • Operating Temperature Range: 175 degrees Celsius (TJ)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 11 weeks
  • HTSUS code: 8541.10.0070
  • Supply and Demand Status: limited
  • Quantity per Package: 100
  • Other part numbers: 1465-MA4L062-134CTINACTIVE, 1465-MA4L062-134DKR, 1465-MA4L062-134TR, 1465-MA4L062-134CT, 1465-MA4L062-134DKRINACTIVE, 1465-MA4L062-134, and 1465-MA4L062-134TR-ND

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FETs 120 W, 920-960 MHz
Lowest to $10.7172
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0905 $54.5250
115+ $0.8948 $102.9020
175+ $0.8668 $151.6900
240+ $0.8389 $201.3360
310+ $0.8109 $251.3790
415+ $0.7270 $301.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess