EN
  • EN
  • DE

MLST20120H-2R2MIR

Part No MLST20120H-2R2MIR
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831035-MLST20120H-2R2MIR
Ultra Librarian 3D Model Ultra Librarian MLST20120H-2R2MIR CAD Model

Description

The MLST20120H-2R2MIR is a high-performance molded power inductor manufactured by Cyntec. It is designed for use in a wide range of power supply applications where high efficiency, compact size, and robust performance are critical. This inductor is characterized by its low DC resistance (DCR) and high saturation current, making it suitable for demanding power delivery scenarios.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for voltage regulation.
  • Power Amplifiers: Employed in power amplifier circuits to provide stable and efficient power delivery.
  • Notebook Computers: Found in the power management sections of notebook computers to regulate voltage levels.
  • Tablet Devices: Integrated into tablet devices for efficient power conversion and management.
  • Portable Devices: Used in various portable electronic devices requiring efficient power inductors.

Features

  • Molded Construction: Offers superior mechanical strength and shielding compared to traditional wire-wound inductors.
  • Low DCR: Minimizes power losses due to resistance, enhancing overall system efficiency.
  • High Saturation Current: Maintains inductance value under high current conditions, ensuring stable operation.
  • Compact Size: Allows for integration into space-constrained applications without compromising performance.
  • RoHS Compliant: Ensures compliance with environmental regulations, reducing hazardous substance usage.

Benefits

  • Improved Efficiency: The low DCR contributes to higher efficiency in power conversion, reducing heat generation and extending battery life in portable devices.
  • Enhanced Reliability: Molded construction provides robust protection against mechanical stress and environmental factors.
  • Stable Performance: High saturation current ensures consistent inductance under varying load conditions, preventing performance degradation.
  • Reduced Size and Weight: Compact design allows for smaller and lighter electronic devices.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

The MLST20120H-2R2MIR inductor has an inductance value of 2.2 μH. The specific dimensions are designed for automated assembly processes. The operating temperature range typically spans from -40°C to +125°C, making it suitable for a wide range of environmental conditions. Its shielded construction minimizes electromagnetic interference (EMI), ensuring stable operation in sensitive electronic circuits. It is typically surface mountable and designed for reflow soldering processes. The DCR is typically very low, often in the milliohm range, to minimize power loss. Cyntec provides detailed datasheets with comprehensive electrical and mechanical specifications for this inductor.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess