EN
  • EN
  • DE

LXM2-PL01-0000

Part No LXM2-PL01-0000
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LED LUXEON REBEL PC AMBER SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 9 Weeks
Features LED Lighting Color series Amber 591nm (Typ) 1812 (4532 Metric)
Manufacturer Lumileds
Series LUXEON Rebel Color
Package Reel - TR
Mounting Surface Mount
Package 1812 (4532 Metric)
Case / Package SMD
Family Name LXM2-PL01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 1417-1027-1, 1417-1027-2, 1417-1027-2-ND, 1416-1027-2, 1417-1027-6-ND, 1416-1027-1, 1417-1027-1-ND, 1416-1027-6, 1417-1027-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880394-LXM2-PL01-0000
Ultra Librarian 3D Model Ultra Librarian LXM2-PL01-0000 CAD Model

Description

The LXM2-PL01-0000 is an electronic component manufactured by Lumileds.

  • Series: LUXEON Rebel Color series
  • Designed for: LED Lighting
  • Supply and Demand Status: limited
  • Win Source Part Number: 880394-LXM2-PL01-0000
  • Package: 1812 (4532 Metric)
  • Mounting: Surface Mount
  • Family Name: LXM2-PL01
  • Category: Optoelectronics
  • ECCN: EAR99

You May Also Be Interested in

Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE RED-ORG 615NM SMD
Need more? Email Us
Lumileds
BLUE
Lowest to $1.4130
AMS-TAOS USA Inc.
SYNIOS P2720AUTOMOTIVEAUTOMOTIVE
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Lowest to $2.7273
Cree Inc.
LED XLAMP XBD RED 625NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,937 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess