EN
  • EN
  • DE

SP483ECN-L

Part No SP483ECN-L
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 HALF DUPLEX 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 20mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 065838-SP483ECN-L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP483ECN-L CAD Model

Description

The SP483ECN-L is a high-performance RS-485 transceiver manufactured by Exar Corporation. This transceiver is specifically designed to facilitate robust and reliable data communication in demanding industrial environments. It adheres to the RS-485 standard, which is widely used for transmitting data over long distances and in noisy conditions. The SP483ECN-L is particularly well-suited for applications requiring efficient and dependable data exchange between devices in industrial automation, motor control, and building management systems.

Applications

  • Industrial Automation: Enables communication between programmable logic controllers (PLCs), sensors, and actuators in industrial control systems.
  • Motor Control: Facilitates precise control of motor drives by ensuring reliable data transmission between the controller and the motor.
  • Building Automation: Used in HVAC systems, lighting control, and security systems for seamless communication and management of building infrastructure.
  • Networking: Provides reliable network communication in environments with high electrical noise and long cable runs.
  • Remote Terminal Units (RTUs): Supports the monitoring and control of remote equipment in various industrial settings.

Features

  • RS-485 and RS-422 Compatibility: Supports both RS-485 and RS-422 communication standards, offering flexibility in various network configurations.
  • High Data Rate: Supports data rates up to 10 Mbps, ensuring fast and efficient data transmission.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications and energy-efficient systems.
  • Extended Common-Mode Range: Features a wide common-mode voltage range, providing robust performance in noisy environments with ground potential differences.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage from wiring errors or component failures.
  • Thermal Shutdown: Incorporates thermal shutdown protection, safeguarding the device from overheating.
  • Driver Output Protection: Protection against excessive current flow from the driver output.

Benefits

  • Reliable Communication: Ensures reliable data transmission in harsh industrial environments, minimizing the risk of communication errors.
  • Long Distance Transmission: Enables communication over long distances, reducing the need for repeaters in many applications.
  • Energy Efficiency: Low power consumption minimizes energy usage, leading to cost savings and reduced environmental impact.
  • Robust Protection: Built-in protection features prevent damage from common electrical issues, increasing system uptime and reducing maintenance costs.
  • Versatile Compatibility: Supports multiple communication standards, providing flexibility in network design and integration.
  • Simplified System Design: Integrated features and protection mechanisms simplify system design and reduce component count.

The SP483ECN-L's technical specifications include a supply voltage range of typically 3.3V or 5V, a wide operating temperature range, and compliance with relevant industry standards. It is often available in surface-mount packages, which are ideal for automated assembly and high-density board layouts. The robust design and comprehensive protection features make the SP483ECN-L a dependable choice for demanding industrial communication applications, offering a balance of performance, efficiency, and durability.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess