EN
  • EN
  • DE

L1CU-CYN1000000000

Part No L1CU-CYN1000000000
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LED LUXEON CZ CYAN 500NM 3SMD / LED Lighting Color series Cyan 500nm (490nm ~ 510nm) 3-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumileds
Series LUXEON CZ
Package Tape & Reel
Color Cyan
Wavelength 500nm (490nm ~ 510nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.05V
Lumens/Watt @ Current - Test 68 lm/W
Current - Max 1.05A
Luminous Flux @ Current/Temperature 73lm (Typ)
Temperature - Test 85°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package 3-SMD
Dimension 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height - Seated (Max) 0.036" (0.92mm)
Thermal Resistance of Package 4°C/W
Base Product Number L1CU
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1416-2037-6,1416-2037-1,1416-2037-2
Standard Package 1,000
Win Source Part Number 1068321-L1CU-CYN1000000000
Ultra Librarian 3D Model Ultra Librarian L1CU-CYN1000000000 CAD Model

Description

The LUXEON CZ Cyan LED is a high-performance component for optoelectronics and LED lighting applications.

  • Viewing Angle: 120 degrees
  • Forward Voltage: 3.05V
  • Maximum Current: 1.05A
  • Wavelength: 500nm
  • Thermal Resistance: 4 degrees Celsius per watt
  • Package: 3-SMD with no lead
  • Package Format: Tape and reel
  • Standard Package: 1,000 units
  • Manufacturer: Lumileds

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSTAR PROJ BLU 459NM SMD / LED Lighting Color series Blue 459nm (Typ) 2-SMD, No Lead Exposed Pad
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON BLK FLAT YLW 591NM SMD / LED Lighting Color series Yellow 591nm (586nm ~ 595nm) 1515 (3838 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess