EN
  • EN
  • DE

K4S281632J-UC60

Part No K4S281632J-UC60
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-6 166MHz CL3 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945880-K4S281632J-UC60
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632J-UC60 CAD Model

Description

The K4S281632J-UC60 is a 128Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It is designed for applications requiring high-speed data access and storage, commonly found in older computer systems, embedded systems, and graphics cards. This SDRAM chip conforms to the industry-standard SDRAM interface, allowing for easy integration into existing designs.

Applications:

  • Older Desktop and Laptop Computers
  • Embedded Systems
  • Graphics Cards (older models)
  • Printers and Scanners
  • Networking Devices (routers, switches)

Features:

  • 128Mbit Density
  • Synchronous Interface
  • Clock Rate up to 166 MHz
  • CAS Latency (CL) of 3
  • Single 3.3V Power Supply
  • LVTTL Compatible Inputs and Outputs

Benefits:

  • Provides high-speed data access for demanding applications
  • Offers a cost-effective memory solution
  • Easy to integrate into existing systems with industry-standard interface
  • Improves system performance with fast clock rates
  • Reduces power consumption with single 3.3V supply

Technical Specifications:

The K4S281632J-UC60 is a 128Mbit SDRAM chip with a synchronous interface. It operates at clock rates up to 166 MHz and has a CAS latency of 3. The device requires a single 3.3V power supply and has LVTTL compatible inputs and outputs. It is available in a 54-pin TSOP (Thin Small Outline Package). The chip is designed for applications requiring high-speed data access and storage, such as older computer systems, embedded systems, and graphics cards. It is manufactured by Samsung and conforms to the industry-standard SDRAM interface. The device offers a cost-effective memory solution and improves system performance with its fast clock rates. Its single 3.3V supply reduces power consumption. The SDRAM chip provides random access with synchronous operation. It's a good option for adding memory to legacy or older hardware systems.

You May Also Be Interested in

Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess