EN
  • EN
  • DE

SSB-CEL8040UWW

Part No SSB-CEL8040UWW
Manufacturer Lumex Opto/Components Inc.
Catalog OEM Souring
Description LED Backlighting 80x40mm LED B/L 4 Chips Wht 3.5V@10mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467596-SSB-CEL8040UWW
Manufacturer Lumex Opto/Components Inc.
Package Bulk
Product Status Obsolete
Style Rectangular
Color White
Voltage - Forward (Vf) (Typ) 3.5V
Output 140cd/m²
Termination Style Solder
Size / Dimension 80mm x 40mm x 3.3mm
Operating Temperature -25°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian SSB-CEL8040UWW CAD Model

Description

The SSB-CEL8040UWW by Lumex is an innovative LED backlighting solution, designed to enhance the visual presentation of displays with its bright and uniform illumination. Measuring 80x40mm and comprising 4 LED chips, this backlighting module emits white light at a forward voltage of 3.5V with a current of 10mA. Its compact design and high luminous efficacy make it an ideal choice for a variety of applications, including consumer electronics, automotive displays, and industrial control panels. Manufactured by Lumex, a company known for its high-quality optoelectronic products, the SSB-CEL8040UWW stands out for its energy efficiency, long operational life, and low power consumption. This LED backlighting solution is specifically engineered to provide superior lighting performance, including excellent color uniformity, low thermal output, and high reliability, making it a preferred choice for designers looking to enhance the user interface of their products.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Altera
FPGA
Lowest to $970.1493
Intel
FPGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess