EN
  • EN
  • DE

BK1005HS330-T

Part No BK1005HS330-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 33 OHM 0402 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 33 Ohms @ 100 MHz
Current Rating (Max) 700mA
DC Resistance (DCR) (Max) 60mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0402 (1005 Metric)
Mounting Type Surface Mount
Height (Max) 0.022" (0.55mm)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 570878-BK1005HS330-T
Ultra Librarian 3D Model Ultra Librarian BK1005HS330-T CAD Model

Description

The Taiyo Yuden 570878-BK1005HS330-T is a ferrite bead and chip filter in the BK series.

  • Current Rating: 700mA
  • Impedance: 33 Ohms @ 100 MHz
  • Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
  • Mounting Type: Surface Mountable
  • Package: 0402 (1005 Metric)
  • Noise Suppression: Effective
  • Signal Integrity Improvement: Yes
  • Standard Package: 10,000 pcs
  • Operating Temperature: -55°C to 125°C
  • Status: Obsolete
  • Recommendation: Not recommended for new designs

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 30 OHM 0402 1LN
Lowest to $0.0109
Murata Electronics North America
FERRITE BEAD 150 OHM 0603 1LN
Lowest to $0.0118
Murata Electronics North America
FERRITE BEAD 26 OHM 0603 1LN
Lowest to $0.0084
Murata Electronics North America
Ferrite Beads Multi-Layer 120Ohm 25% 100MHz 0.3A 0.4Ohm DCR 0603 T/R / FERRITE BEAD 120 OHM 0603 1LN
Lowest to $0.0278
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1063
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0145
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0446
Murata Electronics North America
FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.0583
Murata Electronics North America
FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0174

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess