EN
  • EN
  • DE

SSP-LX6144D9UC

Part No SSP-LX6144D9UC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - White
Description LED LUXLED 6SMD / LED Lighting series White 3.4V 120mA 100° 6-SMD, Flat Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lumex Opto/Components Inc.
Series LuxLED™
Package Tube
Product Status Obsolete
Color White
Flux @ 25°C, Current - Test 3lm (Typ)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 3.4V
Lumens/Watt @ Current - Test 7 lm/W
Current - Max 250mA
Viewing Angle 100°
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Dimension 0.614" L x 0.441" W (15.60mm x 11.20mm)
Height - Seated (Max) 0.299" (7.60mm)
Other Names 441-1103
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240269-SSP-LX6144D9UC
Ultra Librarian 3D Model Ultra Librarian SSP-LX6144D9UC CAD Model

Description

The LuxLED™ SSP-LX6144D9UC is an optoelectronic component that emits white light.

  • Package: Tube
  • Standard Package: 20
  • Mounting Type: Surface Mount
  • Current - Max: 250mA
  • Viewing Angle: 100 degrees
  • Voltage - Forward (Vf) (Typ): 3.4V
  • Thermal Resistance of Package: Not Specified

You May Also Be Interested in

Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Lumileds
WARM-WHITE 6V
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess