EN
  • EN
  • DE

PESD3V3X1BCSFYL

Part No PESD3V3X1BCSFYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 5.5VC DSN0603-2 / 5.5V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 5.5V
Current - Peak Pulse (10/1000µs) 8A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 1.1pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package DSN0603-2
Base Product Number PESD3V3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1727-2674-2,PESD3V3X1BCSFYL-ND,568-13192-6,568-13192-2-ND,568-13192-1-ND,1727-2674-6,934069674315,568-13192-6-ND,568-13192-2,1727-2674-1,568-13192-1
Standard Package 9,000
Win Source Part Number 1334953-PESD3V3X1BCSFYL
Ultra Librarian 3D Model Ultra Librarian PESD3V3X1BCSFYL CAD Model

Description

The PESD3V3X1BCSFYL is a Zener diode manufactured by Nexperia USA Inc.

  • Application: Circuit protection
  • Packaging: Surface mount
  • Standard Package: 9,000 pieces
  • Voltage - Reverse Standoff (Typ): 3.3V (Max)
  • Voltage - Breakdown (Min): 6V
  • Voltage - Clamping (Max) @ Ipp: 5.5V
  • Capacitance @ Frequency: 1.1pF @ 1MHz
  • Current - Peak Pulse (10/1000µs): 8A (8/20µs)
  • Supplier Device Package: DSN0603-2
  • Temperature Range: -40°C ~ 125°C
  • MSL Level: 1 (unlimited)
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,495+ $0.0387 $57.8565
3,640+ $0.0318 $115.7520
5,620+ $0.0309 $173.6580
7,755+ $0.0298 $231.0990
10,000+ $0.0289 $289.0000
13,395+ $0.0259 $346.9305
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,591 pieces
MOQ: 1495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess