EN
  • EN
  • DE

SSP-LX6144C7UC

Part No SSP-LX6144C7UC
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED LUXLED BLUE 470NM SMD / LED Lighting Color series Blue 470nm (Typ) 6-SMD, Flat Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series LuxLED™
Package Tube
Product Status Obsolete
Color Blue
Wavelength 470nm (Typ)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 3.4V
Lumens/Watt @ Current - Test 5 lm/W
Current - Max 120mA
Luminous Flux @ Current/Temperature 2lm (Typ)
Temperature - Test 25°C
Viewing Angle 30°
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SMD
Dimension 0.441" L x 0.614" W (11.20mm x 15.60mm)
Height - Seated (Max) 0.260" (6.60mm)
Other Names 441-1097
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240313-SSP-LX6144C7UC
Ultra Librarian 3D Model Ultra Librarian SSP-LX6144C7UC CAD Model

Description

The LuxLED™ blue LED lighting component by Lumex Opto/Components Inc. is a high-quality optoelectronics product that is perfect for various applications.

  • Forward Voltage: 3.4V
  • Maximum Current: 120mA
  • Wavelength: 470nm
  • Typical Luminous Flux: 2lm
  • Package: 6-SMD flat lead
  • Viewing Angle: 30 degrees
  • Thermal Resistance: Not specified
  • Package Dimensions: 0.441 inches long and 0.614 inches wide
  • Maximum Seated Height: 0.260 inches
  • Package: Tube
  • Standard Package: 20

You May Also Be Interested in

Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
World Semi
SMD5050-6P LED Addressable, Specialty RoHS
Lowest to $0.0670

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess