EN
  • EN
  • DE

LE-0503-03R

Part No LE-0503-03R
Manufacturer JKL Components Corp.
Catalog LEDs - Lamp Replacements
Description LED T-3.25 12V WEDGE 25MA RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Wavelength 627nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Wedge
Color Red
Millicandela Rating 7200mcd
Configuration Single
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1567871-LE-0503-03R
Ultra Librarian 3D Model Ultra Librarian LE-0503-03R CAD Model

Description

N

You May Also Be Interested in

Lumex Opto/Components Inc.
LED .43" 3L BA9S 626NM RED WTR / LED Lamp Replacement Red (x 3) Miniature Bayonet (BA9S) 12V 0.433" Dia x 1.063" H (11.00mm x 27.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED REPL GLOBE E27 525NM GREEN / LED Lamp Replacement Green Screw (E27) 120VAC
Need more? Email Us
Lumex Opto/Components Inc.
LED REPL 12LED RND 525NM GREEN / LED Lamp Replacement Green (x 11) Screw (E27) 110V
Need more? Email Us
Lumex Opto/Components Inc.
LED .43" 3L BA9S 590NM SYLW WTR / LED Lamp Replacement Yellow (x 3) Miniature Bayonet (BA9S) 12V 0.433" Dia x 1.063" H (11.00mm x 27.00mm)
Need more? Email Us
Altech corporation
LED BULB BA9S 24 V AMBER
Need more? Email Us
Lumex Opto/Components Inc.
LED .47" 4L E10 525NM PGRN WTR / LED Lamp Replacement Green (x 4) Miniature Screw (E10) 12V 0.531" Dia x 1.175" H (13.50mm x 29.85mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 3157 REPLACEMENT GRN WTR CLR / LED Lamp Replacement Green (x 12) Wedge 12V 1.043" Dia x 1.772" H (26.50mm x 45.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED HB POWER MODULE / LED Lamp Replacement White, Warm MR16 12V AC/DC 1.969" Dia x 1.689" H (50.00mm x 42.90mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED .94" 13L BA15 DBL 626NM RED / LED Lamp Replacement Red (x 13) Bayonet (BA15D) 12V 0.937" Dia x 1.398" H (23.80mm x 35.50mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess