EN
  • EN
  • DE

SSP-02TFS7U12

Part No SSP-02TFS7U12
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED FESTOON 470NM BLUE 12VDC / LED Lamp Replacement Blue Festoon 12V 0.394" Dia x 1.220" L (10.00mm x 31.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Package Bulk
Product Status Obsolete
Dimension 0.394" Dia x 1.220" L (10.00mm x 31.00mm)
Wavelength 470nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Festoon
Color Blue
Millicandela Rating 4500mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Other Names 441-1087
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238046-SSP-02TFS7U12
Ultra Librarian 3D Model Ultra Librarian SSP-02TFS7U12 CAD Model

Description

The Lumex Opto/Components Inc. 1238046-SSP-02TFS7U12 LED is a blue LED lamp replacement, which is used for incandescent replacements and indicator lights.

  • Millicandela Rating: 4500mcd
  • Voltage-Forward (Vf): 12V
  • Wavelength: 470nm
  • Dimension: 0.394" Dia x 1.220" L (10.00mm x 31.00mm)
  • Package: Bulk
  • Standard Package: 10
  • Status: Obsolete
  • Replaces Lamps: Festoon base type

You May Also Be Interested in

Dialight
LED CLUSTER T3 1/4 RED 660NM 28V
Need more? Email Us
Dialight
BASEDLED T3 1/4 WHITE 14V POL
Need more? Email Us
Wamco, Inc
LED LAMP T3-1/4 BA9S WHT 28V AC/
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN
Need more? Email Us
JKL Components Corp.
LED MIDGET GROOVE T1 3/4
Need more? Email Us
JKL Components Corp.
LED T-3.25 12V WEDGE 25MA RED
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY GRN 12VAC/DC
Need more? Email Us
Interlight
Need more? Email Us
Visual Communications Company - VCC
LED LAMP T-1 3/4 BI-PIN 28V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess