EN
  • EN
  • DE

SML-LX1610UPGC/A

Part No SML-LX1610UPGC/A
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE GREEN 525NM SMD / LED Lighting Color series Green 525nm (Typ) TO-252-3, DPak (2 Leads + Tab), SC-63
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tube
Color Green
Wavelength 525nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3V
Current - Max 350mA
Temperature - Test 25°C
Viewing Angle 110°
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package SMD
Dimension 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max) 0.130" (3.30mm)
Base Product Number SML-LX1610
Other Names SMLLX1610UPGCA,67-2039
Standard Package 50
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240293-SML-LX1610UPGC/A
Ultra Librarian 3D Model Ultra Librarian SML-LX1610UPGC/A CAD Model

Description

The Lumex Opto/Components Inc. SML-LX1610UPGC/A is a TitanBrite™ series green LED lighting color product.

  • Mounting Type: Surface Mount
  • Height: 0.130" (3.30mm)
  • Viewing Angle: 110°
  • Voltage - Forward (Vf) (Typ): 3V
  • Thermal Resistance of Package: -
  • Temperature Test: 25°C
  • Wavelength: 525nm (Typ)

You May Also Be Interested in

LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
Kingbright
Single Color LEDs
Lowest to $0.1556
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess