EN
  • EN
  • DE

SML-LX1610SIC/A

Part No SML-LX1610SIC/A
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE RED 625NM SMD / LED Lighting Color series Red 625nm (Typ) TO-252-3, DPak (2 Leads + Tab), SC-63
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tube
Color Red
Wavelength 625nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.1V
Current - Max 350mA
Temperature - Test 25°C
Viewing Angle 110°
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package SMD
Dimension 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max) 0.130" (3.30mm)
Base Product Number SML-LX1610
Other Names 67-2035,SMLLX1610SICA
Standard Package 50
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240291-SML-LX1610SIC/A
Ultra Librarian 3D Model Ultra Librarian SML-LX1610SIC/A CAD Model

Description

The Lumex Opto/Components Inc. SML-LX1610SIC/A is a TitanBrite™ LED with a red color and a viewing angle of 110°. It has a maximum current of 350mA and a forward voltage of 2.1V. The LED has a wavelength of 625nm (Typ) and comes in a TO-252-3, DPak (2 Leads + Tab), SC-63 package with a dimension of 0.335" L x 0.335" W (8.50mm x 8.50mm). It is mounted using SMD (SMT) technology and has a height of 0.130" (3.30mm). The product is part of the Optoelectronics>LED Lighting - Color category and is packaged in a tube with 50 pieces. It is REACH unaffected and has an ECCN of EAR99.

You May Also Be Interested in

CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,3.2x1.1mm LED Addressable, Specialty RoHS
Lowest to $0.1496

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess