EN
  • EN
  • DE

SML-LX0606IGC-TR

Part No SML-LX0606IGC-TR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR SMD / Green, Red LED Indication - Discrete 2.2V Green, 2V Red 0606 (1616 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Lumex Opto/Components Inc.
Package Tape & Reel
Color Green, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 10mcd Green, 10mcd Red
Lens Style Rectangle with Flat Top
Lens Size 1.10mm x 1.50mm
Voltage - Forward (Vf) (Typ) 2.2V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Peak 565nm Green, 635nm Red
Package / Case 0606 (1616 Metric)
Dimension 1.60mm L x 1.50mm W
Height (Max) 0.70mm
Base Product Number SML-LX0606
Other Names Q3119370,67-2186-6,67-2186-2,SML-LX0606IGC-TR,67-2186-1
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241894-SML-LX0606IGC-TR
Ultra Librarian 3D Model Ultra Librarian SML-LX0606IGC-TR CAD Model

Description

The SML-LX0606IGC-TR LED Indication - Discrete component from Lumex Opto/Components Inc. is a green and red SMD LED that comes in a tape and reel package with a viewing angle of 120 degrees.

  • Viewing Angle: 120 degrees
  • Millicandela Rating: 10mcd for both green and red colors
  • Voltage-Forward: 2.2V for green and 2V for red
  • Current-Test: 20mA for both colors
  • Wavelength Peak: 565nm for green and 635nm for red
  • Height: 0.70mm
  • Package/Case: 0606 (1616 Metric)
  • Dimension: 1.60mm L x 1.50mm W
  • Lens Style: Rectangle with a flat top
  • Lens Size: 1.10mm x 1.50mm
  • Perfect for: Use in optoelectronics applications that require green and red light sources

You May Also Be Interested in

Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Siemens
Multi TOPLED
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1305

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 741 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess