EN
  • EN
  • DE

HP 665247-001 - HP 560SFP+ 10Gb 2-Port PCI Ethernet Adapter

Part No HP 665247-001 - HP 560SFP+ 10Gb 2-Port PCI Ethernet Adapter
Manufacturer HP
Catalog Network Cards
Description HP 10Gb 2P 560SFP+ Ethernet Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411477-HP 665247-001 - HP 560SFP+ 10Gb 2-Port PCI Ethernet Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 665247-001 - HP 560SFP+ 10Gb 2-Port PCI Ethernet Adapter CAD Model

Description

The HP 665247-001, known as the HP 560SFP+ Ethernet Adapter, is a dual-port, low-profile, PCI Express (PCIe) 10 Gigabit network card that provides high-speed connectivity for HP servers. Engineered with enterprise data centers in mind, this adapter features 10Gb Ethernet (10GbE) speeds through two Small Form-factor Pluggable Plus (SFP+) ports, offering flexibility in connecting to both copper and optical fiber networks, depending on the transceiver used. The HP 560SFP+ supports high-level VLAN tagging and jumbo frames, enhancing network performance and efficiency. It's an excellent choice for virtualized environments thanks to its support for VMware NetQueue and Microsoft VMQ, which help in managing network traffic and reducing the CPU overhead of network packet processing. This adapter also includes support for iSCSI and Fiber Channel over Ethernet (FCoE) for storage connectivity, making it a versatile option for servers requiring high bandwidth for networking and storage. Ideal for customers aiming to upgrade their server network capabilities to 10GbE, the HP 560SFP+ provides a balance of performance, energy efficiency, and cost-effectiveness.

You May Also Be Interested in

HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess