EN
  • EN
  • DE

HP P09241-001 - HP 4U SFF BB Rail kit (no CMA) for DL580 G10

Part No HP P09241-001 - HP 4U SFF BB Rail kit (no CMA) for DL580 G10
Manufacturer HP
Catalog Rack Options
Description HP 4U SFF BB Rail kit (no CMA) for DL580 G10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411919-HP P09241-001 - HP 4U SFF BB Rail kit (no CMA) for DL580 G10
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P09241-001 - HP 4U SFF BB Rail kit (no CMA) for DL580 G10 CAD Model

Description

The HP P09241-001 is a rail kit designed for the HP DL580 Gen10 server, aimed at providing a robust and secure mounting solution for server racks. This 4U Size Factor (SFF) Ball Bearing (BB) Rail Kit is engineered for easy installation, offering a seamless integration into standard 19-inch racks. Although it does not come with a Cable Management Arm (CMA), its design ensures a stable and reliable support for the DL580 G10 server, enhancing the airflow and simplifying maintenance and component replacement by providing easy access to the server. The high-quality build and precision engineering ensure that servers are held securely, minimizing vibrations and enhancing the overall stability of the server installation. This rail kit is an essential accessory for businesses and IT professionals looking to optimize their server environment, providing a clean, organized, and efficient server setup.

You May Also Be Interested in

IBM
OPTIONAL RAIL KIT B16/B32/B5K
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
IBM DS3512 rails
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess