EN
  • EN
  • DE

LCM-S01602DSR/A

Part No LCM-S01602DSR/A
Manufacturer Lumex Opto/Components Inc.
Catalog Display Modules
Description LCD Character Display Modules & Accessories InfoVue Std 16x2 STN, Reflective
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lumex
Product LCD Character Display Modules
Display Mode Reflective
Character Count x Line 16 x 2
Module Size - W x H x T 80 mm x 36 mm x 8.8 mm
Viewing Area - W x H 66 mm x 16 mm
Fluid Type STN
Backlight Type None
Interface Type Parallel
Background Color Gray
Operating Supply Voltage 5 V
Packaging Bulk
Brand Lumex
Character Size - H x W 5.56 mm x 2.96 mm
Maximum Operating Temperature + 50 C
Minimum Operating Temperature 0 C
Product Type LCD Character Displays
Standard Pack Qty 135
Subcategory Displays
Touch Panel Without Touch Panel
Ultra Librarian 3D Model Ultra Librarian LCM-S01602DSR/A CAD Model

You May Also Be Interested in

Lumex Opto/Components Inc.
LCD Character Display Modules & Accessories InfoVue Std 16x2 STN, Reflective
Lowest to $11.3825

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3825 $56.9125
11+ $9.3395 $102.7345
17+ $9.0477 $153.8109
23+ $8.7558 $201.3834
30+ $8.4640 $253.9200
40+ $7.5884 $303.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess