EN
  • EN
  • DE

WR06X304JTL

Part No WR06X304JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842469-WR06X304JTL
Ultra Librarian 3D Model Ultra Librarian WR06X304JTL CAD Model

Description

The WR06X304JTL is a thick film chip resistor produced by Walsin Technology Corporation. It is designed for surface mount technology (SMT) applications, providing stable resistance in a variety of electronic circuits. Its 0603 package size allows for high-density mounting on printed circuit boards (PCBs), making it suitable for compact electronic devices.

Applications

  • Current limiting resistors in LED circuits
  • Voltage dividers in analog circuits
  • Feedback resistors in amplifier circuits
  • Pull-up and pull-down resistors in digital circuits
  • General-purpose resistance in electronic circuits

Features

  • Resistance Value: 300 kΩ (30 x 10^4 ohms)
  • Tolerance: ±5%
  • Power Rating: 0.1W (1/10W)
  • Temperature Coefficient of Resistance (TCR): ±200 ppm/°C
  • Package Size: 0603 (1.6mm x 0.8mm)
  • Termination Type: Surface Mount (SMD/SMT)
  • Construction: Thick film resistive element on a ceramic substrate

Benefits

  • Stable Performance: The thick film construction ensures a stable and predictable resistance value over a range of operating conditions.
  • Space Saving: The small 0603 package allows for high-density circuit designs, saving valuable PCB space.
  • Reliable Operation: Designed for long-term reliability in various electronic applications.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.
  • Cost-Effective: Provides a balance of performance and affordability for general-purpose applications.

Additional Details

The WR06X304JTL resistor is manufactured using a thick film process, where a resistive layer is screen-printed onto a ceramic substrate and then fired at high temperatures. This process creates a robust and stable resistive element. The ±5% tolerance specifies the acceptable variation of the resistance value from the nominal value of 300 kΩ. The temperature coefficient of resistance (TCR) of ±200 ppm/°C indicates how much the resistance value changes with temperature variations. This resistor is suitable for applications where precise resistance values are not critical, and a tolerance of ±5% is acceptable. Its power rating of 0.1W represents the maximum power that the resistor can safely dissipate without overheating or failing. It is important to select a resistor with an adequate power rating for the specific application to ensure reliable operation. The 0603 package size is a standard surface mount size, ensuring compatibility with automated assembly equipment. The resistor is commonly used in a wide range of electronic devices and circuits where a general-purpose resistance value of 300 kΩ is required.

You May Also Be Interested in

Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
71,430+ $0.0007 $50.0010
166,670+ $0.0006 $100.0020
250,000+ $0.0006 $150.0000
333,335+ $0.0006 $200.0010
416,670+ $0.0006 $250.0020
600,000+ $0.0005 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,860 pieces
MOQ: 71430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess