The RSF 30-638/1F is a circular connector manufactured by Lumberg. This connector is designed for robust and reliable connections in industrial environments. It's part of Lumberg's range of high-quality connectors known for their durability and performance in harsh conditions.
Applications
- Industrial automation
- Robotics
- Process control systems
- Sensors and actuators
- Heavy machinery
Features
- Robust metal housing for durability
- IP67 protection rating (dust-tight and waterproof)
- Screw locking mechanism for secure connections
- Shielded design for EMI/RFI protection
- Multiple contact options available
- Operating temperature range: -40°C to +85°C
Benefits
- Reliable connections in harsh industrial environments
- Protection against dust, water, and other contaminants
- Secure locking mechanism prevents accidental disconnection
- Reduced electromagnetic interference
- Versatile connector for various applications
- Long service life
Technical Specifications
The RSF 30-638/1F features a metal housing that provides excellent mechanical strength and protection against environmental factors. The connector has an IP67 rating, ensuring it is dust-tight and can withstand immersion in water up to 1 meter. The screw locking mechanism provides a secure and reliable connection, preventing accidental disconnections due to vibration or other forces. The shielded design minimizes electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring signal integrity. The connector is available with various contact options to accommodate different signal and power requirements. Its operating temperature range of -40°C to +85°C makes it suitable for use in a wide range of industrial environments.
This connector is an ideal choice for applications requiring a robust and reliable connection in harsh industrial environments. Its durable construction, environmental protection, and secure locking mechanism make it a dependable solution for critical applications.