Product Overview: 74AHC08T14-13 from Diodes Incorporated
The 74AHC08T14-13 is a high-speed, CMOS logic quad 2-input AND gate integrated circuit designed and manufactured by Diodes Incorporated. This advanced high-speed CMOS (AHC) device is tailored to deliver both high-speed performance and power-efficiency, making it an ideal choice for a wide range of applications including consumer electronics, computing, and industrial systems.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Supply Voltage Range: 2V to 5.5V, accommodating a variety of logic level requirements and ensuring compatibility with both 3.3V and 5V systems.
- Operating Temperature: -40°C to +125°C, offering reliable performance across a broad range of environmental conditions.
- Output Current: High drive capability with ±8mA at 5V, ensuring strong signal integrity.
- Package: Supplied in a TSSOP-14 (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes.
- High Noise Immunity: Characterized by a balanced propagation delay and transition times, providing stable operation in noisy environments.
- Low Power Consumption: Designed for low power dissipation, it significantly reduces energy usage in battery-powered devices.
Applications
The versatile 74AHC08T14-13 AND gate is used in a variety of digital circuits where logical conjunction is required. It is commonly found in:
- Data processing
- Signal gating
- Function generation
- Power management systems
- Communication devices
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The 74AHC08T14-13 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust this component for their critical design requirements.
For detailed specifications, technical data, and application notes, customers should refer to the official datasheet provided by Diodes Incorporated.