Products specifications Report Issue?

Win Source Part Number 1083350-OR2C26A3PS208
Categories OEM Parts(O-R)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OR2C26A3PS208 CAD Model

Description

The Lucent OR2C26A3PS208 is an OEM part that falls under the O-R category. It is also cross-referenced as OR2C26A-3PS208. The supply and demand status of this part is currently in shortage. The OR2C26A3PS208 is manufactured by Lucent and has a Win Source Part Number of 1083350-OR2C26A3PS208.

You May Also Be Interested in

Vishay
Res Thin Film 1010 1K Ohm 0.1% 0.5W(1/2W) ±100ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN1010K1001BBTP
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
ECAD model for RJHSEL383A1
Vishay
Res Thin Film 0805 301 Ohm 0.1% 0.2W(1/5W) ±50ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN0805H3010BBTI
TT Electronics
Need more? Email Us
ECAD model for PCF2010H-20-301RWI
Panduit Corp
RAISED FLOOR AIR SEALING GROMMET / Circular - 5.000" (127.00mm) Grommet, Raised Floor 4.700" (119.38mm) Navy
Need more? Email Us
ECAD model for RFG5DY
Eaton Bussmann
CAP 470MF -10% +30% 5.4V T/H / 470 mF (EDLC) Supercapacitor 5.4 V Radial, Can 400mOhm @ 100Hz 1000 Hrs @ 65°C
Lowest to $2.9558
ECAD model for PHV-5R4V474-R
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
ECAD model for PHE-5411-10
Banner Engineering Corporation
FIBER OPPOSED 1MM CORE / Through-Beam Optical Sensor
Need more? Email Us
ECAD model for PIAT46U
Amphenol
CONN MOD JACK 6P2C R/A UNSHLD / Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded
Lowest to $0.6312
ECAD model for RJE01G2001

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention