EN
  • EN
  • DE

V50004S132T400

Part No V50004S132T400
Manufacturer LSI Computer Systems
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001659-V50004S132T400
Categories OEM Parts(T-Z)
Manufacturer LSI Computer Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V50004S132T400 CAD Model

Description

The V50004S132T400 is a custom integrated circuit (IC) manufactured by LSI Computer Systems. Due to the custom nature of this component, precise specifications and applications can vary widely depending on the original design requirements. However, LSI Computer Systems specializes in the design and manufacture of application-specific integrated circuits (ASICs), often used in data storage, networking, and embedded systems.

Typical Applications

  • Custom Data Storage Solutions: Used in specialized storage controllers or interface circuits.
  • Networking Equipment: May be implemented in custom network interface cards or switches.
  • Embedded Control Systems: Could be found within specific industrial control systems.
  • Telecommunications Infrastructure: Potentially used within proprietary telecommunications equipment.

Key Features (General ASIC characteristics)

  • Application-Specific Design: Tailored to meet precise performance requirements for a particular task.
  • Integration of Multiple Functions: Combines various logic functions into a single chip, reducing board space and component count.
  • Optimized Performance: Designed for high-speed operation and efficient resource utilization within the target application.
  • Customizable I/O: Flexible input/output configuration to interface with various system components.
  • Proprietary Architecture: Often incorporates unique designs for enhanced security or specialized functions.

Benefits of Using ASICs

  • Increased System Performance: Dedicated hardware implementation of critical functions results in faster processing speeds.
  • Reduced Power Consumption: Optimized circuit design minimizes energy usage compared to general-purpose processors.
  • Smaller Form Factor: High integration reduces the size and weight of the overall system.
  • Enhanced Security: Custom designs are more difficult to reverse engineer, improving protection against unauthorized access.
  • Lower Manufacturing Costs (in high volume): Once developed, ASICs can be mass-produced at a lower cost compared to discrete components.

Due to the highly specific nature of ASICs, detailed technical specifications such as voltage requirements, operating temperature ranges, and packaging information are typically proprietary and only accessible to the original equipment manufacturer (OEM) that commissioned the chip's development. It is typically challenging to source this type of custom component without the original equipment details.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess