EN
  • EN
  • DE

V33ZA70P

Part No V33ZA70P
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Description Varistor, Circuit Protect, 21VAC/27VDC, 58V, 20A, Metal Oxide, 13000pF, Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 13 nF
Clamping Current 20 A
Clamping Voltage 58 V
Current Rating 2 kA
Depth 5 mm
Diameter 20 mm
Energy 9 J
Lead/Base Style Radial
Lead Free Lead Free
Lead Length 25.4 mm
Lead Pitch 8.5 mm
Max Operating Temperature 85 °C
Max Output Current 2 kA
Max Surge Current 2 kA
Max Varistor Voltage 36.3 V
Max Voltage Rating (AC) 21 V
Max Voltage Rating (DC) 27 V
Min Operating Temperature -55 °C
Min Varistor Voltage 29.5 V
Mount Radial, Through Hole
Number of Circuits 1
Packaging Bulk
REACH SVHC Unknown
RoHS Compliant
Schedule B 8533400080, 8533400080
Temperature Coefficient 0.05 ppm/°C
Termination Radial
Thickness 5 mm
Varistor Voltage 36.5 V
Voltage Rating 27 V
Voltage Rating (AC) 21 V
Voltage Rating (DC) 27 V
Width 5.6 mm
Win Source Part Number 1165245-V33ZA70P
Categories TVS - Varistors,MOVs
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V33ZA70P CAD Model

Description

The V33ZA70P is a varistor manufactured by Littelfuse Inc.

  • Voltage Rating: 27 V
  • Current Rating: 2 kA
  • Capacitance: 13 nF
  • Temperature Coefficient: 0.05 ppm/°C
  • Clamping Voltage: 58 V
  • Energy Rating: 9 J
  • Clamping Current: 20 A
  • Varistor Voltage: 36.5 V
  • RoHS Compliance: Yes
  • Operating Temperature: -55 °C to 85 °C
  • Mounting Type: Radial, through-hole
  • Lead Pitch: 8.5 mm
  • Lead Length: 25.4 mm
  • Diameter: 20 mm
  • Thickness: 5 mm
  • Width: 5.6 mm

You May Also Be Interested in

AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
Lowest to $61.1769
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Panasonic
Lowest to $0.0381
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
Lowest to $0.1016
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0618 $53.0900
105+ $0.9933 $104.2965
160+ $0.9591 $153.4560
225+ $0.8906 $200.3850
295+ $0.8563 $252.6085
365+ $0.8221 $300.0665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess