EN
  • EN
  • DE

V300LS10P

Part No V300LS10P
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Description VARISTOR 470V 2.5KA DISC 10MM  /  470 V 2.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Littelfuse Inc.
Series LS
Package Tape & Reel (TR),Cut Tape (CT)
Maximum AC Volts 300 V
Maximum DC Volts 405 V
Varistor Voltage (Min) 423 V
Varistor Voltage (Typ) 470 V
Varistor Voltage (Max) 517 V
Current - Surge 2.5 kA
Energy 46J
Number of Circuits 1
Capacitance @ Frequency 180 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Names F12142TR,F12142CT,V300LS10P-ND,-V300LS10P
Standard Package 500
Win Source Part Number 1001296-V300LS10P
Ultra Librarian 3D Model Ultra Librarian V300LS10P CAD Model

Description

The V300LS10P is a Varistor from Littelfuse Inc., designed to protect sensitive electronic equipment from voltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). This transient voltage suppressor (TVS) device offers robust protection by clamping overvoltages to a safe level, preventing damage to downstream components.

Applications

  • Power supplies
  • Industrial control systems
  • Telecom equipment
  • Surge protection modules
  • Home appliances
  • LED lighting
  • Automotive electronics

Features

  • High surge current capability: Withstands high surge currents without failure.
  • Fast response time: Quickly clamps overvoltages to protect sensitive circuitry.
  • Low clamping voltage: Provides excellent protection by limiting the voltage to a safe level.
  • RoHS compliant: Environmentally friendly, meeting RoHS standards.
  • Wide operating voltage range: Suitable for various voltage levels.
  • Compact size: Easy to integrate into space-constrained applications.

Benefits

  • Protection against voltage transients: Prevents damage to sensitive electronic components.
  • Increased system reliability: Ensures long-term operation by protecting against overvoltage events.
  • Reduced downtime: Minimizes equipment failure and downtime due to surge events.
  • Enhanced safety: Provides a safe operating environment by preventing voltage spikes.
  • Cost-effective protection: Offers a cost-efficient solution for overvoltage protection.

Technical Specifications

The V300LS10P has a maximum continuous operating voltage of 300V AC. Its surge current capability is specified in Amps (A) for different surge waveforms (e.g., 8/20µs). The clamping voltage is the voltage level to which the varistor limits the overvoltage. The operating temperature range, capacitance, and other electrical characteristics are detailed in the Littelfuse datasheet. This varistor is typically packaged for through-hole mounting.

In summary, the Littelfuse V300LS10P varistor provides reliable and effective overvoltage protection for a wide range of electronic applications. Its high surge current capability, fast response time, and low clamping voltage make it an ideal choice for safeguarding sensitive circuits against transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1340 $58.2900
1,055+ $0.1100 $116.0500
1,630+ $0.1066 $173.7580
2,240+ $0.1032 $231.1680
2,900+ $0.0997 $289.1300
3,880+ $0.0894 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess