EN
  • EN
  • DE

SN6400G

Part No SN6400G
Manufacturer Littelfuse Inc.
Catalog OEM Parts ( S )
Description Thy T0220 16A 50V Scr
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998081-SN6400G
Categories OEM Parts( S )
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN6400G CAD Model

Description

The Littelfuse SN6400G is a SIDACtor® protection thyristor designed to protect sensitive electronic equipment from overvoltage transients. It is a crucial component in surge protection applications, providing a robust and reliable defense against voltage spikes caused by lightning, electrostatic discharge (ESD), and other transient events. It is designed to quickly switch to a low-voltage on-state when the voltage exceeds a certain threshold.

Applications

  • Telecommunications equipment protection
  • Data line protection
  • Industrial control systems protection
  • Security systems protection
  • Power supply protection

Features

  • Low on-state voltage: Minimizes voltage stress on protected components.
  • Fast response time: Quickly clamps overvoltage transients.
  • High surge current capability: Withstands large surge currents without damage.
  • Surface mount package: Enables efficient board assembly.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Enhanced system reliability: Protects sensitive electronic equipment from damage due to overvoltage transients.
  • Reduced downtime: Prevents equipment failures caused by voltage spikes.
  • Improved safety: Protects users from electrical hazards.
  • Cost-effective protection: Provides a cost-effective solution for surge protection.
  • Simplified circuit design: Facilitates easy integration into existing circuits.

Additional Details

The SN6400G SIDACtor® is a solid-state device that provides bidirectional overvoltage protection. It is designed to switch to a low-voltage on-state when the voltage exceeds its breakover voltage. The device remains in the on-state until the current falls below its holding current. Proper PCB layout techniques are crucial for minimizing parasitic inductance and ensuring optimal surge protection performance. The SIDACtor should be placed close to the point of entry of the transient surge.

The datasheet provides detailed information regarding the device's electrical characteristics, surge current ratings, and clamping voltage. Consult the datasheet for specific application guidelines and recommended circuit configurations. The device is designed to be robust, but ESD precautions should be observed during handling and installation. The case temperature should be monitored to ensure it remains within the specified operating range.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess