EN
  • EN
  • DE

SMD0805P005TF

Part No SMD0805P005TF
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family PTC Resettable Fuses
Win Source Part Number 190777-SMD0805P005TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD0805P005TF CAD Model

Description

The SMD0805P005TF is a resettable fuse, specifically a PolySwitch PPTC (Polymeric Positive Temperature Coefficient) device, manufactured by Littelfuse. This surface mount device is designed to protect electronic circuits from overcurrent conditions. When an overcurrent occurs, the PPTC's resistance rapidly increases, limiting the current and preventing damage to downstream components. Once the fault is removed and power is cycled, the device cools down and returns to its low-resistance state, allowing normal operation to resume without requiring manual replacement.

Applications

  • Mobile Phones and Smartphones: Providing overcurrent protection for battery charging circuits and other internal components.
  • Tablets and Portable Devices: Safeguarding against overcurrent faults in power management systems and peripheral connections.
  • Wearable Electronics: Protecting sensitive circuitry in smartwatches, fitness trackers, and other wearable devices.
  • USB Ports: Limiting current to protect host devices from faulty USB devices or short circuits.
  • General Consumer Electronics: Used in various consumer electronic products to enhance reliability and prevent damage from overcurrent conditions.

Features

  • Surface Mount Device (SMD): Designed for automated assembly processes, reducing manufacturing costs.
  • Resettable Fuse (PPTC): Automatically resets after the overcurrent condition is removed, eliminating the need for fuse replacement.
  • Compact 0805 Package: Small footprint allows for high-density circuit board designs.
  • Fast Trip Time: Responds quickly to overcurrent events to minimize damage to protected components.
  • Low Resistance: Maintains a low resistance during normal operation, minimizing power loss.

Benefits

  • Improved Circuit Protection: Provides reliable overcurrent protection, safeguarding sensitive components from damage.
  • Reduced Downtime: Automatic reset functionality minimizes downtime and improves system reliability.
  • Lower Maintenance Costs: Eliminates the need for manual fuse replacement, reducing maintenance and service costs.
  • Enhanced Product Safety: Protects against fire hazards and other safety risks associated with overcurrent events.
  • Simplified Design: Easy to integrate into existing circuit designs due to its compact size and surface mount package.

Specifications:

While detailed specifications require a datasheet, key parameters to look for include:

  • Hold Current (Ihold): The maximum current the device can carry without tripping. This is typically around 0.5A for a device of this type.
  • Trip Current (Itrip): The current at which the device will trip and begin to increase its resistance.
  • Voltage Rating (Vmax): The maximum voltage the device can withstand.
  • Operating Temperature Range: The range of temperatures the device can operate within.

Consult the official Littelfuse datasheet for the SMD0805P005TF for precise specifications and performance characteristics.

You May Also Be Interested in

RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1542 $50.1150
795+ $0.1265 $100.5675
1,225+ $0.1226 $150.1850
1,690+ $0.1186 $200.4340
2,180+ $0.1147 $250.0460
2,920+ $0.1028 $300.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess