EN
  • EN
  • DE

SSC-KWTS90B

Part No SSC-KWTS90B
Manufacturer Seoul Semiconductor
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Seoul Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838747-SSC-KWTS90B
Ultra Librarian 3D Model Ultra Librarian SSC-KWTS90B CAD Model

Description

The SSC-KWTS90B is a high-power LED manufactured by Seoul Semiconductor, designed for various lighting applications requiring high luminous flux and energy efficiency. This LED is part of Seoul Semiconductor’s extensive portfolio of LED solutions and is engineered for performance and reliability.

Applications:

  • Street Lighting: Used in streetlights to provide bright, efficient illumination for roadways and public areas.
  • High Bay Lighting: Ideal for high bay fixtures in warehouses, factories, and gymnasiums.
  • Outdoor Area Lighting: Suitable for parking lot lights, floodlights, and other outdoor security lighting applications.
  • Horticultural Lighting: Can be used in grow lights to support plant growth through optimized light spectrum emission.
  • Automotive Lighting: Applied in automotive headlights, taillights, and auxiliary lighting systems.

Features:

  • High Luminous Flux: Delivers a significant amount of light output, ensuring bright and effective illumination.
  • Energy Efficient: Converts electrical energy into light with high efficiency, reducing energy consumption.
  • Long Lifespan: Designed for a long operational life, reducing maintenance and replacement costs.
  • Compact Size: Allows for easy integration into various lighting fixture designs.
  • High Reliability: Robust design ensures stable performance under diverse environmental conditions.

Benefits:

  • Reduced Energy Costs: Lower energy consumption translates to significant savings on electricity bills.
  • Lower Maintenance Costs: Extended lifespan reduces the frequency of replacements and maintenance.
  • Improved Lighting Quality: Provides bright, uniform, and high-quality light output.
  • Enhanced Safety: Increased visibility improves safety in street lighting and outdoor applications.
  • Environmentally Friendly: Reduces carbon footprint due to lower energy consumption and longer lifespan.

The SSC-KWTS90B LED features a robust design that ensures reliable performance in demanding applications. It is manufactured using high-quality materials and undergoes stringent testing to meet industry standards. Its high thermal conductivity allows for efficient heat dissipation, further contributing to its long lifespan and stable performance.

This LED is available in various color temperatures, allowing for customization based on specific application requirements. It is also compatible with a range of LED drivers and control systems, making it easy to integrate into existing lighting infrastructure. Seoul Semiconductor provides comprehensive technical documentation and support to assist with design and implementation.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess