The P3100SCLLRP is a SIDACtor® device manufactured by Littelfuse. It is designed to protect sensitive telecommunications equipment from damaging overvoltage transients. This device provides a solid-state protection solution offering high surge capability and reliable performance.
Applications
- Central Office Equipment
- Customer Premise Equipment (CPE)
- Digital Loop Carrier (DLC) Systems
- Subscriber Line Interface Circuit (SLIC) Protection
- General Telecom Line Protection
Features
- Low Voltage Overshoot
- High Surge Current Capability
- Solid-State Reliability
- RoHS Compliant
- 310V Breakover Voltage
- Surface Mount Package
- Low Capacitance
Benefits
- Effective Overvoltage Protection for Telecom Equipment
- Reliable Performance in Harsh Environments
- Long Service Life
- Environmentally Friendly
- Minimal Signal Degradation Due to Low Capacitance
- Easy to Integrate into Surface Mount Assembly Processes
Additional Details
The P3100SCLLRP SIDACtor device quickly switches to a conducting state when the voltage exceeds its breakover voltage, diverting the excess energy away from protected components. Its low voltage overshoot characteristic helps ensure that the protected circuitry is not exposed to excessive voltage stress during a transient event. The surface mount package facilitates automated assembly and reduces board space requirements. Detailed specifications regarding surge handling capabilities, clamping voltage characteristics, and environmental compliance can be found in the Littelfuse datasheet for this device. This SIDACtor device is an essential component in ensuring the reliable operation of telecommunications equipment in environments prone to voltage surges.