EN
  • EN
  • DE

P1800ECL

Part No P1800ECL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description SIDACTOR BI 170V 400A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Voltage - Breakover 220V
Voltage - Off State 170V
Voltage - On State 4V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 90pF
Mounting Through Hole
Dimension TO-226-2, TO-92-2 (TO-226AC)
Win Source Part Number 1085366-P1800ECL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1800ECL CAD Model

Description

The P1800ECL is a SIDACtor® device from Littelfuse designed to protect sensitive electronic equipment from overvoltage transients. It is primarily used for telecom applications, providing robust protection against lightning surges and other voltage spikes on communication lines. These devices are known for their high surge current capability and low voltage overshoot.

Applications:

  • Telecom Line Protection: Protecting telephone lines, modems, and other communication equipment from lightning surges.
  • Data Line Protection: Protecting data lines and network interfaces from voltage transients.
  • Security Systems: Protecting security system interfaces from voltage surges.
  • Industrial Equipment: Protecting sensitive electronic components in industrial control systems.
  • Central Office Equipment: Protecting equipment in central office telecom installations.

Features:

  • Low Voltage Overshoot: Minimizes the voltage overshoot during a surge event, protecting sensitive components.
  • High Surge Current Capability: Provides robust protection against high surge currents.
  • Solid-State Protection: Offers reliable solid-state protection against overvoltage transients.
  • Surface Mount Package: Suitable for automated assembly processes.
  • RoHS Compliant: Meets environmental standards for lead-free components.

Benefits:

  • Improved Equipment Reliability: Protects equipment from damage due to voltage transients.
  • Reduced Downtime: Minimizes downtime due to equipment failure caused by surges.
  • Easy Integration: Suitable for automated assembly processes.
  • Robust Protection: Provides reliable protection against a wide range of surge events.
  • Compact Design: Suitable for space-constrained applications due to its small footprint.

Specifications:

The P1800ECL has a breakover voltage (VBO) of 170V to 190V. The peak pulse current (IPP) is 100A. The holding current (IH) is typically 150mA. It comes in a DO-214AA (SMB) package. The operating temperature range is typically from -40°C to +125°C. The on-state voltage is low, minimizing power dissipation during a surge event.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess