EN
  • EN
  • DE

NANOSMDC110F-02

Part No NANOSMDC110F-02
Manufacturer Littelfuse Inc.
Catalog OEM Parts (M - N)
Description Polyswitch Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958168-NANOSMDC110F-02
Categories OEM Parts(M-N)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NANOSMDC110F-02 CAD Model

Description

The NANOSMDC110F-02 is a surface-mount resettable fuse, also known as a Polymeric Positive Temperature Coefficient (PPTC) device, manufactured by Littelfuse. It is designed to protect electronic circuits from overcurrent conditions. When an overcurrent event occurs, the device's resistance increases sharply, limiting the current flow and protecting downstream components. Once the fault is cleared and power is removed, the device cools down and its resistance returns to a low level, allowing normal circuit operation to resume.

Applications

  • USB ports
  • Portable electronics
  • Battery packs
  • Game consoles
  • Point of Sale (POS) equipment

Features

  • Resettable overcurrent protection
  • Surface-mount package
  • Fast trip time
  • Low profile
  • RoHS compliant

Benefits

  • Overcurrent Protection: Protects electronic circuits from damage caused by overcurrent events.
  • Resettable: Automatically resets after the fault is cleared, eliminating the need for manual replacement.
  • Fast Response: Fast trip time ensures quick protection against overcurrent conditions.
  • Compact Design: Surface-mount package and low profile allow for space-saving designs.
  • Enhanced Reliability: Provides reliable overcurrent protection, enhancing the overall reliability of electronic devices.

Additional Details

The NANOSMDC110F-02 has a hold current of 1.1A and a trip current of 2.2A. The maximum voltage rating is 6V. It is designed to operate over a temperature range of -40°C to +85°C. The device is commonly used to protect USB ports, battery packs, and other sensitive electronic components from overcurrent damage.

Proper application and derating guidelines should be followed to ensure optimal performance and reliability. The NANOSMDC110F-02 is a valuable component for protecting electronic devices from overcurrent conditions and improving overall system reliability.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,900 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess