EN
  • EN
  • DE

SG6741SZ

Part No SG6741SZ
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Description Highly-Integrated Green-Mode PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 319753-SG6741SZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG6741SZ CAD Model

Description

The SG6741SZ is a highly integrated Quasi-Resonant (QR) PWM controller from Fairchild Semiconductor, now ON Semiconductor. This device is designed for high-performance, low standby power offline flyback converter applications. It optimizes performance for adapter and charger applications.

Applications

  • AC/DC adapters for laptops and notebooks
  • Power supplies for LCD TVs and monitors
  • Offline power supplies for set-top boxes
  • Battery chargers
  • Auxiliary power supplies

Features

  • Quasi-Resonant (QR) operation for high efficiency and low EMI
  • Valley switching operation for reduced switching losses
  • Low startup current
  • Built-in soft-start function
  • Frequency hopping to reduce EMI emissions
  • Over-voltage protection (OVP)
  • Over-temperature protection (OTP)
  • Overload protection (OLP)
  • Short-circuit protection (SCP)
  • Adjustable switching frequency
  • Leading-edge blanking

Benefits

  • High efficiency minimizes power loss and reduces heat dissipation
  • Low EMI simplifies system design and reduces compliance costs
  • Comprehensive protection features enhance system reliability and prevent damage
  • Reduced component count lowers BOM (Bill of Materials) cost
  • Improved light-load efficiency reduces standby power consumption

Additional Details

The SG6741SZ utilizes valley switching operation in QR mode to minimize switching losses and improve efficiency. The integrated features of QR operation also contribute to reduced EMI emissions. The built-in soft-start function minimizes stress on the power components during startup. The frequency hopping function further reduces EMI by spreading the energy over a broader frequency range. The comprehensive protection features, including OVP, OTP, OLP, and SCP, provide robust system protection. The adjustable switching frequency allows for optimization of the power supply design. The device exhibits a low startup current, which contributes to improved efficiency. The SG6741SZ delivers excellent performance and reliability within a compact package. It is commonly deployed in applications where high efficiency, minimal EMI, and robust protection are paramount. Effective thermal management is crucial for ensuring reliable operation. Detailed application notes and design resources are readily available from ON Semiconductor.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess