EN
  • EN
  • DE

LM1238AAD/NA

Part No LM1238AAD/NA
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Compliant
Win Source Part Number 1069806-LM1238AAD/NA
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1238AAD/NA CAD Model

Description

The LM1238AAD/NA is a video signal processor designed for high-performance color television receivers. Manufactured by National Semiconductor (now Texas Instruments), it performs various functions related to chroma processing and luminance signal handling. It is known for contributing significantly to signal clarity and improving the overall viewing experience by precisely managing video signals.

Applications

  • High-end color television receivers
  • Professional video monitors
  • Video signal processing equipment
  • Broadcast applications

Features

  • Chroma demodulation
  • Luminance processing
  • Automatic color control (ACC)
  • Automatic tint control (ATC)
  • Contrast and brightness control
  • Sharpness control

Benefits

  • Enhanced color accuracy and stability
  • Improved picture clarity and sharpness
  • Reduced video noise and artifacts
  • Simplified TV receiver design
  • Consistent video performance

Additional Details

The LM1238AAD/NA features automatic color control (ACC) and automatic tint control (ATC) circuits, ensuring stable and accurate color reproduction even with fluctuating input signals. It also offers adjustable contrast, brightness, and sharpness controls, allowing for fine-tuning of the picture to individual preferences. The luminance processing circuitry contributes to improved detail and clarity in the image, reducing blurriness and enhancing overall sharpness. Its capacity for managing multiple aspects of video signals makes it integral to high-quality displays.

The device's architecture is designed to minimize external components, reducing the overall cost and complexity of the television receiver. Furthermore, the LM1238AAD/NA is engineered for reliable and stable performance, ensuring consistent picture quality over the lifetime of the device. It's specifically crafted to process complex video information and enhance visual output in high-end television sets and professional monitors.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0222
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lowpower
Lowest to $0.0772
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess