EN
  • EN
  • DE

1315620000

Part No 1315620000
Manufacturer Weidmuller
Catalog Industrial Controls Accessories
Description I/O Modules UR20-4AI-UI-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209406-1315620000
Package Bulk
Product Status Active
Accessory Type Analog Input Module
Manufacturer Weidmuller
Termination Style Push-In
Input Voltage 24 VDC
Product Type I/O Modules
Maximum Operating Temperature + 60 C
Ultra Librarian 3D Model Ultra Librarian 1315620000 CAD Model

Description

Analogue input modules of the u-remote system are available in many variants with different resolutions and wiring solutions. Variants are available with 12- and 16-bit resolution, which record up to 4 analogue sensors with +/-10 V, +/-5 V, 0...10 V, 0...5 V, 2...10 V, 1...5 V, 0...20 mA or 4...20 mA with maximum accuracy. Each plug-in connector can optionally connect sensors with 2- or 3- wire technology. The parameters for the measurement range can be individually set for each channel. In addition, each channel has its own status LED. A special variant for Weidmüller interface units enables current measurements with 16-bit resolution and maximum accuracy for 8 sensors at a time (0...20 mA or 4...20 mA).

You May Also Be Interested in

Weidmuller
I/O Modules UR20-FBC-EC
Need more? Email Us
Advantech Corp
I/O MODULE 32 DIGITAL 10-30V
Need more? Email Us
Advantech Corp
LINEAR IC'S
Need more? Email Us
Littelfuse Inc.
XFMR CURRENT 600:1 26MM ID
Need more? Email Us
Phoenix Contact
FLKM20-AB/1769/OF8C/AN/BFI
Need more? Email Us
Weidmuller
REMOTE I/O MODULE, IP20, DIGITAL
Need more? Email Us
Littelfuse Inc.
LINE-TERMINATION COVER SCREENED
Lowest to $31.0295
Littelfuse Inc.
GROUND REFERENCE MODULE 300VDC
Need more? Email Us
Red Lion Controls
FORM-C LIMIT OUTPUT RELAY
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess