EN
  • EN
  • DE

ADSP-TS201SABP-050

Part No ADSP-TS201SABP-050
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR 500MHZ 576BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Fixed/Floating Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 3MB
Voltage - I/O 2.50V
Voltage - Core 1.05V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 576-BGA-ED (25x25)
Win Source Part Number 198863-ADSP-TS201SABP-050
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-TS201SABP-050 CAD Model

Description

The ADSP-TS201SABP-050, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance digital signal processor (DSP) that belongs to the TigerSHARC® processor family. This processor is designed to handle complex numerical operations and signal processing tasks with exceptional speed and efficiency. It is an ideal choice for a wide range of applications, including but not limited to telecommunications, industrial control, military systems, and medical imaging.

Key Features and Benefits

  • High Processing Power: With a core clock speed of 500 MHz, the ADSP-TS201SABP-050 is capable of delivering up to 3 GFLOPS (billion floating-point operations per second), making it suitable for high-speed computation-intensive applications.
  • Parallelism: The processor features dual compute blocks, each with multiple arithmetic units. This allows for simultaneous execution of multiple instructions, enhancing the overall processing throughput.
  • Large On-Chip Memory: Equipped with a substantial on-chip memory, the ADSP-TS201SABP-050 can store large data sets and code. This reduces the need for external memory, which can lower system costs and complexity.
  • Scalability: The processor's Link Port technology enables direct processor-to-processor communication without the need for external logic. This feature allows for scalable multiprocessing systems.
  • Advanced I/O Capabilities: The ADSP-TS201SABP-050 includes a variety of I/O options, such as serial ports and link ports, which facilitate easy integration into a wide range of system designs.

Applications

The versatility of the ADSP-TS201SABP-050 allows it to be used in a multitude of applications. Its powerful processing capabilities are particularly beneficial in:

  • Wireless and Wired Communications
  • Image and Video Processing
  • Audio Processing
  • Medical Imaging Systems
  • Industrial Automation
  • Defense and Aerospace Systems

Technical Specifications

Parameter Value
Clock Speed 500 MHz
Processing Power Up to 3 GFLOPS
On-Chip Memory Large Capacity
I/O Options Serial Ports, Link Ports
Communication Technology Link Port Technology for Scalable Multiprocessing

For more detailed information on the ADSP-TS201SABP-050, please refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $652.8268 $652.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess