EN
  • EN
  • DE

SE-325SNT

Part No SE-325SNT
Manufacturer Littelfuse Inc.
Catalog Protection Relays & Systems
Description NGR MON 120 VAC EXT RF GF TIME 0
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Protection Relays & Systems
Mfr Littelfuse Inc.
Series SE-325
Package Bulk
Function Ground Fault, Overvoltage
Voltage - Supply 120VAC
Trip Range 0.5 ~ 4A
Delay Time 0.1 ~ 2s
Mounting Type Chassis Mount
Termination Style Screw Terminal
Features Manual Reset
Temperature Range - Operating -40°C ~ 60°C
Other Names -1024-SE-325SNT
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1272450-SE-325SNT
Ultra Librarian 3D Model Ultra Librarian SE-325SNT CAD Model

Description

The SE-325SNT is a surface-mount time-delay fuse from Littelfuse Inc., designed to provide supplemental overcurrent protection in a variety of electronic circuits. Its time-delay characteristic allows it to withstand temporary surges and inrush currents without nuisance tripping, while still providing reliable protection against sustained overloads.

Applications:

  • Power Supplies: Protects power supplies from overcurrent conditions caused by component failures or excessive load.
  • Battery Chargers: Prevents damage to battery chargers and connected devices due to overloads or short circuits.
  • Industrial Control Systems: Provides overcurrent protection for motors, solenoids, and other inductive loads.
  • Lighting Circuits: Protects lighting ballasts and LED drivers from short circuits and overloads.
  • Consumer Electronics: Used in various consumer electronic devices to protect sensitive components from damage.

Features:

  • Time-Delay Characteristic: Allows temporary overloads to pass without tripping, preventing nuisance interruptions.
  • Surface Mount Package: Enables automated assembly and reduces board space requirements.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Ceramic Body: Provides excellent arc suppression and high interrupting rating.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Reliable Overcurrent Protection: Protects circuits and equipment from damage due to overloads and short circuits.
  • Reduced Nuisance Tripping: Time-delay characteristic minimizes false trips caused by temporary surges.
  • Simplified Assembly: Surface mount package enables automated assembly and reduces manufacturing costs.
  • Space-Saving Design: Compact size allows for integration into densely populated circuit boards.
  • Enhanced Safety: Ceramic body provides excellent arc suppression and reduces the risk of fire.

The SE-325SNT is typically rated for 325mA at 250VAC or 325mA at 125VDC. Its interrupting rating is often high, providing a substantial level of protection. This fuse is constructed with a ceramic body and end caps, providing a robust and reliable design. Its time delay allows inrush currents and other temporary surges without opening the circuit, but it will open quickly to protect against more sustained overloads.

You May Also Be Interested in

Omron
PWR MULTICIRCUIT PROTECT
Need more? Email Us
Omron
TMR DPST-NO .1MIN-10HR BK DC12
Need more? Email Us
Omron
RELAY MOTOR PROTECT 100/110/120V
Need more? Email Us
TE Connectivity
WD2759-003=OVER/UNDERVOLTAGE R
Need more? Email Us
Littelfuse Inc.
3-PHASE POWER MONITOR/500-600V
Need more? Email Us
Omron
RELAY MOTOR PROTECT 100/110/120V
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 50-160A
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 50-160A
Need more? Email Us
Omron
RELAY MOTOR PROTECT 200/220/240V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess