EN
  • EN
  • DE

GTCS35-900M-R05-2

Part No GTCS35-900M-R05-2
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 90V 5KA 3 POLE SURFACE MOUNT / Gas Discharge Tube 90 V 5000A (5kA) ±20% 3 Pole Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Littelfuse Inc.
Series GT
Package Tape & Reel (TR),Cut Tape (CT)
Voltage - DC Spark Over (Nom) 90 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 3
Fail Short No
Mounting SMD (SMT)
Package / Case 3-SMD Cylinder Square End
Base Product Number GTCS35
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Other Names GTCS35-900M-R05-2TR,RF2123-000,GTCS35-900M-R05-2CT,GTCS35-900M-R05-2-ND
Standard Package 1,000
Win Source Part Number 959366-GTCS35-900M-R05-2
Ultra Librarian 3D Model Ultra Librarian GTCS35-900M-R05-2 CAD Model

Description

The GTCS35-900M-R05-2 is a Gas Discharge Tube (GDT) arrester manufactured by Littelfuse Inc. GDTs are robust overvoltage protection devices used to protect sensitive electronic equipment from transient voltage surges caused by lightning, power surges, and electrostatic discharge (ESD). The GTCS35-900M-R05-2 is designed to provide a high level of surge protection with a compact form factor.

Applications:

  • Telecommunications equipment: Protecting telephone lines and network infrastructure from lightning strikes.
  • Surge protection devices: Incorporating into surge protectors for residential and commercial use.
  • Industrial control systems: Safeguarding sensitive control electronics in harsh environments.
  • Power supplies: Protecting power supplies from voltage transients.
  • Data lines: Protecting data transmission lines from overvoltage events.

Features:

  • High surge current capability: Designed to withstand high surge currents, providing robust protection.
  • Low capacitance: Minimizes signal distortion, making it suitable for high-frequency applications.
  • High insulation resistance: Ensures minimal leakage current during normal operation.
  • Fast response time: Quickly diverts surge currents to ground, protecting downstream components.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.
  • Compact size: Allows for easy integration into various electronic circuits.

Benefits:

  • Enhanced equipment reliability: Protects sensitive electronics from damage caused by voltage surges, extending equipment lifespan.
  • Reduced downtime: Minimizes equipment failure due to surge events, reducing costly downtime.
  • Improved safety: Protects users and equipment from electrical hazards associated with voltage surges.
  • Cost-effective protection: Provides a cost-effective solution for protecting electronic equipment from overvoltage events.
  • Compliance with safety standards: Helps equipment meet relevant safety and regulatory requirements.

Specifications:

The specific specifications for the GTCS35-900M-R05-2, such as surge current rating, breakdown voltage, and capacitance, can be found in the manufacturer's datasheet. Please consult the Littelfuse datasheet for detailed technical information and application guidelines.

You May Also Be Interested in

Yageo
GDT 90V 10KA 3 POLE THROUGH HOLE
Lowest to $0.4452
EPCOS (TDK)
GDT 230V 5KA 3 POLE SMD
Lowest to $0.6255
Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
TDK Corporation
GDT SW SPARK GAP FS08HF1BSMD
Lowest to $2.6115
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Lowest to $1.8599
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH / Gas Discharge Tube 230 V 10000A (10kA) ±20% 3 Pole Through Hole
Lowest to $1.3282
Littelfuse Inc.
GDT 2500V 5KA 2 POLE
Lowest to $0.3690
EPCOS (TDK)
GDT 400V 5KA 2 POLE THROUGH HOLE
Lowest to $1.3795
Mitsubishi
GDT 300V 1.5KA 2 POLE TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess