Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (AV)) (Max) 510mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 16A, 20A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 1035757-EC103D
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Lighting, Industrial, Consumer Electronics, HVAC, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian EC103D CAD Model

Description

This SCR (Sensitive Gate) is manufactured by Littelfuse Inc. and has a Win Source Part Number of 1035757-EC103D.

  • Package: bulk
  • Mounting Type: through hole
  • Current hold (Ih): 5mA
  • Off state voltage: 400V
  • Gate trigger voltage (Vgt): 800mV
  • Gate trigger current (Igt): 200μA
  • On state voltage (Vtm): 1.7V
  • On state current (It (AV)): 510mA
  • Maximum RMS current: 800mA
  • Off state current (Max): 1μA
  • Non-repetitive surge 50/60Hz (Itsm): 16A/20A

You May Also Be Interested in

ON Semiconductor
THYRISTOR SCR 8A 400V TO220AB / SCR 400 V 8 A Sensitive Gate Through Hole TO-220AB
Need more? Email Us
ECAD model for MCR72-006
Micro Commercial Co
2 Amp Schottky Rectifier 25 Volts
Need more? Email Us
ECAD model for SK225L
STMicroelectronics
SENSITIVE GATE SCR
Need more? Email Us
ECAD model for X0402NF
Power Innovations Ltd
SILICON CONTROLLED RECTIFIERS
Need more? Email Us
ECAD model for TIC106D
NXP / Nexperia
Lowest to $0.0802
ECAD model for BT169D/01
STMicroelectronics
HIGH SURGE CAPABILITY
Need more? Email Us
ECAD model for BTW68-200
Vishay
Phase Control SCR, 10 A
Lowest to $5.6924
ECAD model for 16TTS12PBF
STMicroelectronics
SENSITIVE GATE SCR
Need more? Email Us
ECAD model for X0403NF
Vishay
Phase Control SCR, 25 A
Lowest to $31.0503
ECAD model for 25TTS08PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2372 $55.6740
100+ $1.0152 $101.5200
155+ $0.9834 $152.4270
215+ $0.9517 $204.6155
275+ $0.9200 $253.0000
365+ $0.8248 $301.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,393 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention